Coilcraft, Inc. Fixed Inductors - 1008LS-223XJLB 1008LS-223XJLB

Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017285-1008LS-223XJ LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 270 mA Length: 2.92 mm Inductance: 22 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.5 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 22 MHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 6.14 Ω Case / Package: 1008 Alternative Parts (Cross-Reference): 78F220J-RC; 78F220J-TR-RC; 0805LS-223XJLB; 0805AF-223XJRB; 0805LS-223XJLC; NLV25T-220J-PF1008LS 223XJLB; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 270 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 5 %
Request a Quote
Description
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017285-1008LS-223XJ LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 270 mA Length: 2.92 mm Inductance: 22 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.5 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 22 MHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 6.14 Ω Case / Package: 1008 Alternative Parts (Cross-Reference): 78F220J-RC; 78F220J-TR-RC; 0805LS-223XJLB; 0805AF-223XJRB; 0805LS-223XJLC; NLV25T-220J-PF1008LS 223XJLB; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 270 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 5 %
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008LS-223XJLB - 1017285-1008LS-223XJLB - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008LS-223XJLB
1017285-1008LS-223XJLB
Fixed Inductors - 1008LS-223XJLB 1017285-1008LS-223XJLB
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017285-1008LS-223XJ LB Packaging: Cut Tape Termination: SMD/SMT Current Rating: 270 mA Length: 2.92 mm Inductance: 22 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.5 MHz Core Material: Ceramic, Ferrite Self Resonant Frequency: 22 MHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 6.14 Ω Case / Package: 1008 Alternative Parts (Cross-Reference): 78F220J-RC; 78F220J-TR-RC; 0805LS-223XJLB; 0805AF-223XJRB; 0805LS-223XJLC; NLV25T-220J-PF1008LS 223XJLB; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Max DC Current: 270 mA RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Q Factor: 20 Inductance Tolerance: 5 %

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017285-1008LS-223XJLB
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 270 mA
Length: 2.92 mm
Inductance: 22 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 2.5 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 22 MHz
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 6.14 Ω
Case / Package: 1008
Alternative Parts (Cross-Reference): 78F220J-RC; 78F220J-TR-RC; 0805LS-223XJLB; 0805AF-223XJRB; 0805LS-223XJLC; NLV25T-220J-PF1008LS223XJLB;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 270 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Q Factor: 20
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1017285-1008LS-223XJLB
Product Name Fixed Inductors - 1008LS-223XJLB
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
0.11uH 70Ohm 7.9MHz Inductor and Choke - 71-0603AF-111XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers