Coilcraft, Inc. Automotive 0.75uH 25MHz 0.36A Inductor and Choke 1008CS-751XGLC

Description
Inductor RF Chip Unshielded Wirewound 0.75uH 2% 25MHz 45Q-Factor Ceramic 0.36A 1.54Ohm DCR 1008 Automotive T/R Product overview: 1008CS-751XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75uH, 25MHz, 0.36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.75uH, 25MHz, 0.36A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-751XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Chip Unshielded Wirewound 0.75uH 2% 25MHz 45Q-Factor Ceramic 0.36A 1.54Ohm DCR 1008 Automotive T/R Product overview: 1008CS-751XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75uH, 25MHz, 0.36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.75uH, 25MHz, 0.36A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-751XGLC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.75uH 25MHz 0.36A Inductor and Choke - 71-1008CS-751XGLC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.75uH 25MHz 0.36A Inductor and Choke
71-1008CS-751XGLC
Automotive 0.75uH 25MHz 0.36A Inductor and Choke 71-1008CS-751XGLC
Inductor RF Chip Unshielded Wirewound 0.75uH 2% 25MHz 45Q-Factor Ceramic 0.36A 1.54Ohm DCR 1008 Automotive T/R Product overview: 1008CS-751XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75uH, 25MHz, 0.36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.75uH, 25MHz, 0.36A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-751XGLC can be used for catalog matching and distributor lookup.

Inductor RF Chip Unshielded Wirewound 0.75uH 2% 25MHz 45Q-Factor Ceramic 0.36A 1.54Ohm DCR 1008 Automotive T/R Product overview: 1008CS-751XGLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75uH, 25MHz, 0.36A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.75uH, 25MHz, 0.36A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008CS-751XGLC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 1008CS-751XGLC - 1034152-1008CS-751XGLC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-751XGLC
1034152-1008CS-751XGLC
Fixed Inductors - 1008CS-751XGLC 1034152-1008CS-751XGLC
Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034152-1008CS-751XG LC Termination: SMD/SMT Length: 2.92 mm Inductance: 750 nH Mounting: SMD (SMT) Tolerance: 2 % Test Frequency: 25 MHz Core Material: Ceramic Self Resonant Frequency: 360 MHz Height: 2.03 mm Width: 2.79 mm Categories: Fixed Inductors DC Resistance (DCR): 1.54 Ω Case / Package: 1008 Alternative Parts (Cross-Reference): AISC-1008-R75G-T; LQW2UASR75G00L; AISC-1008-R68G-T; AISC-1008-R82G-T; 1008CS-821XGLB; 1008CS-681XGLB1008CS 751XGLC; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Max DC Current: 360 mA RoHS: Compliant Min Operating Temperature: -40 °C Q Factor: 45

Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034152-1008CS-751XGLC
Termination: SMD/SMT
Length: 2.92 mm
Inductance: 750 nH
Mounting: SMD (SMT)
Tolerance: 2 %
Test Frequency: 25 MHz
Core Material: Ceramic
Self Resonant Frequency: 360 MHz
Height: 2.03 mm
Width: 2.79 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.54 Ω
Case / Package: 1008
Alternative Parts (Cross-Reference): AISC-1008-R75G-T; LQW2UASR75G00L; AISC-1008-R68G-T; AISC-1008-R82G-T; 1008CS-821XGLB; 1008CS-681XGLB1008CS751XGLC;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Max DC Current: 360 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 45

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-1008CS-751XGLC 1034152-1008CS-751XGLC
Product Name Automotive 0.75uH 25MHz 0.36A Inductor and Choke Fixed Inductors - 1008CS-751XGLC
Core Material Ceramic
Inductance Range 0.7500 microH 0.7500 microH
Inductance Tolerance 2 (+/- %)
Mounting Option Surface Mount Technology
Technology Standard
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers