Inductor RF Chip Unshielded Wirewound 2.2uH 5% 7.9MHz 15Q-Factor Ceramic/Ferrite 0.32A 1.2Ohm DCR 0603 Automotive T/R Product overview: 0603LS-222XJLC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uH, 7.9MHz, 0.32A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 2.2uH, 7.9MHz, 0.32A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-0603LS-222XJLC can be used for catalog matching and distributor lookup.
Manufacturer: Coilcraft
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958037-0603LS-222XJL
Termination: SMD/SMT
Length: 1.8 mm
Inductance: 2.2 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 7.9 MHz
Core Material: Ceramic, Ferrite
Self Resonant Frequency: 68 MHz
Height: 1.12 mm
Weight: 2.012816 mg
Width: 1.169 mm
Categories: Fixed Inductors
DC Resistance (DCR): 1.2 Ω
Case / Package: 0603
Alternative Parts (Cross-Reference): MLF1608A2R2JTD25; 0805AF-222XJRB; 0805AF-222XJRC; AISC-1008F-2R2J-T; 1008LS-222XJLB; AISC-0603F-2R2J-T060
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Max DC Current: 320 mA
RoHS: Compliant
Min Operating Temperature: -40 °C
Q Factor: 15
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-0603LS-222XJLC | 958037-0603LS-222XJLC |
| Product Name | Automotive 2.2uH 7.9MHz 0.32A Inductor and Choke | Fixed Inductors - 0603LS-222XJLC |
| Core Material | Ferrite, Ceramic | Ferrite |
| Inductance Range | 2.2 microH | 2.2 microH |
| Inductance Tolerance | 5 (+/- %) | |
| Standards and Certifications | RoHS | RoHS |
| Mounting Option | Surface Mount Technology |