ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 20 30 40 50 57 58 59 60 61 62 63 64 65 66 67 68 69 70 80 90 100 110 120 150 160
Product Name Notes
AC/DC CONVERTER 24V 150W
AC/DC CONVERTER 24V 240W
AC/DC CONVERTER 24V 50W
AC/DC CONVERTER 24V 648W
AC/DC CONVERTER 24V 960W
AC/DC WALL MOUNT ADAPTER 12V 12W
AC/DC WALL MOUNT ADAPTER 12V 25W
AC/DC WALL MOUNT ADAPTER 5V 5W
DC DC CONVERTER +/-12V 1.1W
DC DC CONVERTER +/-12V 1.9W
DC DC CONVERTER +/-12V 24V 1.6W
DC DC CONVERTER +/-12V 24V 11W
DC DC CONVERTER +/-12V 24V 3.1W
DC DC CONVERTER +/-12V 24V 6W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 5W
DC DC CONVERTER +/-12V 984MW
DC DC CONVERTER +/-12V
DC DC CONVERTER +/-15V 1.1W
DC DC CONVERTER +/-15V 1.5W
DC DC CONVERTER +/-15V 11W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 5W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-15V 990MW
DC DC CONVERTER +/-15V
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 5W
DC DC CONVERTER 1.5V
DC DC CONVERTER 1.8V 15W
DC DC CONVERTER 12V 1.1W
DC DC CONVERTER 12V 1.6W
DC DC CONVERTER 12V 11W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 14W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 5W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 960MW
DC DC CONVERTER 12V
DC DC CONVERTER 15V 1.1W
DC DC CONVERTER 15V 12W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 3.8W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 5W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15V 975MW
DC DC CONVERTER 15V 990MW
DC DC CONVERTER 15V
DC DC CONVERTER 2.5V 15W
DC DC CONVERTER 2.5V
DC DC CONVERTER 24V 1.1W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 5W
DC DC CONVERTER 3.3V 1.3W
DC DC CONVERTER 3.3V 1.7W
DC DC CONVERTER 3.3V 12W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2.3W
DC DC CONVERTER 3.3V 2.5V 15W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 3.3W
DC DC CONVERTER 3.3V 4.5W
DC DC CONVERTER 3.3V 8.6W
DC DC CONVERTER 3.3V 858MW
DC DC CONVERTER 5-30V 100W
DC DC CONVERTER 5V 1.5W
DC DC CONVERTER 5V 1.7W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 25W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 3.3V 15W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 3W
DC DC CONVERTER 9V 5W
DC DC CONVERTER 9V

<< Prev Next >>