TRACO Power North America, Inc. DC DC Converters TDN 3-4813WI

Description
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDN3-4813WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDN3-4813WI-ND
DC DC Converters TDN3-4813WI-ND
Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.42A; Power Supply Approvals Traco Power - 85Y2404 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.42A; Power Supply Approvals Traco Power
85Y2404
Dc-Dc Converter, 15V, 0.42A; Power Supply Approvals Traco Power 85Y2404
DC-DC CONVERTER, 15V, 0.42A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.42A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:9.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDN3-4813WI-ND 85Y2404
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.42A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details