ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC/DC CONVERTER 12V 1500W | |
| AC/DC CONVERTER 12V 750W | |
| AC/DC CONVERTER 24V 151W | |
| AC/DC CONVERTER 24V 1920W | |
| AC/DC CONVERTER 24V 2400W | |
| AC/DC CONVERTER 24V 322W | |
| AC/DC CONVERTER 24V 751W | |
| AC/DC CONVERTER 27V 1512W | |
| AC/DC CONVERTER 3.3V 150W | |
| AC/DC CONVERTER 48V 1000W | |
| AC/DC CONVERTER 48V 2016W | |
| AC/DC CONVERTER 48V 77W | |
| AC/DC CONVERTER 5V +/-15V 50W | |
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-12V 2W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-15V 2W | |
| DC DC CONVERTER +/-24V 2W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-3.3V 2W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-5V 2W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER +/-9V 2W | |
| DC DC CONVERTER 12V 15W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 15V -9V 2W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 2W | |
| DC DC CONVERTER 2X5V 1W | |
| DC DC CONVERTER 2X5V 2W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 9V 1W | |
| DC DC CONVERTER 9V 2W | |
| INPUT PLUG UK FOR WALL ADAPTER |
| << Prev | Next >> |