TRACO Power North America, Inc. DC DC Converters TDR 3-1212WI

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDR3-1212WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDR3-1212WI-ND
DC DC Converters TDR3-1212WI-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Traco Power - 53W7689 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Traco Power
53W7689
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Traco Power 53W7689
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250mA, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250mA, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDR3-1212WI-ND 53W7689
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details