TRACO Power North America, Inc. DC DC Converters TBA 2-0513

Description
Isolated Module DC DC Converter 1 Output 15V 130mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 130mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3431-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3431-ND
DC DC Converters 1951-3431-ND
Isolated Module DC DC Converter 1 Output 15V 130mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 15V 130mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.13A; Power Supply Approvals Traco Power - 55AH0085 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.13A; Power Supply Approvals Traco Power
55AH0085
Dc-Dc Converter, 15V, 0.13A; Power Supply Approvals Traco Power 55AH0085
DC-DC CONVERTER, 15V, 0.13A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Width:7.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.13A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:130mA; Output Voltage - Output 2:-; Width:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3431-ND 55AH0085
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.13A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1300 amps 0.1300 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-24D15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F3D1K1LNDNNNNN-C1-P17 - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details