TRACO Power North America, Inc. DC DC Converters TDR 2-2412WISM

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDR2-2412WISM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDR2-2412WISM-ND
DC DC Converters TDR2-2412WISM-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 9V - 36V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 2 W, 12 V, 167 Ma Rohs Compliant Traco Power - 63W4165 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 2 W, 12 V, 167 Ma Rohs Compliant Traco Power
63W4165
Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 2 W, 12 V, 167 Ma Rohs Compliant Traco Power 63W4165
Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 2 W, 12 V, 167 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, SMD, 2 W, 12 V, 167 mA RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Traco Power - 70W2172 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Traco Power
70W2172
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Traco Power 70W2172
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number TDR2-2412WISM-ND 63W4165 70W2172
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Smd, 2 W, 12 V, 167 Ma Rohs Compliant Traco Power Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details