TRACO Power North America, Inc. DC DC Converters TDR 2-1213WISM

Description
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDR2-1213WISM-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDR2-1213WISM-ND
DC DC Converters TDR2-1213WISM-ND
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power - 70W2164 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power
70W2164
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power 70W2164
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 134mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 134mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDR2-1213WISM-ND 70W2164
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1340 amps 0.1340 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details