Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 75V Input
DC-DC CONVERTER, 2 O/P, 3W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:9.1mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TDN3-4822WI-ND | 85Y2407 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 3W; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| DC Output Current | 0.1250 amps | 0.1250 amps |
| DC Input Voltage | 18.0 to 75.0 volts |