Isolated Module DC DC Converter 1 Output 12V 420mA 9V - 36V Input
DC-DC CONVERTER, 12V, 1A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Isolation Voltage:1.6kVRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TDN5-2412WI-ND | 85Y2411 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 1A; Power Supply Approvals Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) | |
| DC Output Current | 0.4200 amps | 0.4200 amps |