TRACO Power North America, Inc. DC DC Converters TDR 2-1213WI

Description
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDR2-1213WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDR2-1213WI-ND
DC DC Converters TDR2-1213WI-ND
Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 134mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power - 70W2163 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power
70W2163
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power 70W2163
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 134mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 134mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:134mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDR2-1213WI-ND 70W2163
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 134Ma, 15V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1340 amps 0.1340 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227759 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details