TRACO Power North America, Inc. DC DC Converters TBA 1-2413

Description
Isolated Module DC DC Converter 1 Output 15V 65mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 65mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3379-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3379-ND
DC DC Converters 1951-3379-ND
Isolated Module DC DC Converter 1 Output 15V 65mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 65mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.065A; Power Supply Approvals Traco Power - 55AH0072 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.065A; Power Supply Approvals Traco Power
55AH0072
Dc-Dc Converter, 15V, 0.065A; Power Supply Approvals Traco Power 55AH0072
DC-DC CONVERTER, 15V, 0.065A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:65mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.065A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:65mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 15V, 0.065A Rohs Compliant Traco Power - 41AH2205 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.065A Rohs Compliant Traco Power
41AH2205
Dc-Dc Converter, 15V, 0.065A Rohs Compliant Traco Power 41AH2205
DC-DC CONVERTER, 15V, 0.065A ROHS COMPLIANT: YES

DC-DC CONVERTER, 15V, 0.065A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3379-ND 55AH0072 41AH2205
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.065A; Power Supply Approvals Traco Power Dc-Dc Converter, 15V, 0.065A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0650 amps 0.0650 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details