TRACO Power North America, Inc. DC DC Converters TDL 2-0512

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 10V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 10V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDL2-0512-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDL2-0512-ND
DC DC Converters TDL2-0512-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 10V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 10V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power - 85Y2331 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power
85Y2331
Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power 85Y2331
DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.167A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDL2-0512-ND 85Y2331
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.167A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 4.5 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 50W Rugged, DC/DC Converter for Railway and Other Heavy-duty Applications - HVI 41R-F1 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details