TRACO Power North America, Inc. DC DC Converters TBA 2-0512

Description
Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3430-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3430-ND
DC DC Converters 1951-3430-ND
Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 165mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.165A; Power Supply Approvals Traco Power - 55AH0084 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.165A; Power Supply Approvals Traco Power
55AH0084
Dc-Dc Converter, 12V, 0.165A; Power Supply Approvals Traco Power 55AH0084
DC-DC CONVERTER, 12V, 0.165A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:-; Width:7.6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.165A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:165mA; Output Voltage - Output 2:-; Width:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1951-3430-ND 55AH0084
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.165A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.1650 amps 0.1650 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details