Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input
Isolated Board Mount DC/DC Converter, Surface Mount DIP, Fixed, Adjustable, SMD, 3 W, 5 V, 600 mA RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1951-2446-ND | 20X0396 |
| Product Name | DC DC Converters | Isolated Board Mount Dc/dc Converter, Surface Mount Dip, Fixed, Adjustable, Smd, 3 W, 5 V, 600 Ma Rohs Compliant Traco Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |