TRACO Power North America, Inc. DC DC Converters TDN 1-1223WI

Description
Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 4.5V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 4.5V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDN1-1223WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDN1-1223WI-ND
DC DC Converters TDN1-1223WI-ND
Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 4.5V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 35mA, 35mA 4.5V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power - 44AC3011 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power
44AC3011
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power 44AC3011
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:35mA; Output Voltage - Output 2:-15V; Output Current - Output 2:35mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:15V; Output Current - Output 1:35mA; Output Voltage - Output 2:-15V; Output Current - Output 2:35mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDN1-1223WI-ND 44AC3011
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
DC Output Current 0.0350 amps 0.0350 amps
DC Input Voltage 4.5 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details