TRACO Power North America, Inc. DC DC Converters TDL 2-2411

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDL2-2411-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDL2-2411-ND
DC DC Converters TDL2-2411-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Traco Power - 85Y2344 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Traco Power
85Y2344
Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Traco Power 85Y2344
DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.4A; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDL2-2411-ND 85Y2344
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.4A; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details