TRACO Power North America, Inc. DC DC Converters TBA 1-2412

Description
Isolated Module DC DC Converter 1 Output 12V 80mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 80mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3378-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3378-ND
DC DC Converters 1951-3378-ND
Isolated Module DC DC Converter 1 Output 12V 80mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 12V 80mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.08A; Power Supply Approvals Traco Power - 55AH0069 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.08A; Power Supply Approvals Traco Power
55AH0069
Dc-Dc Converter, 12V, 0.08A; Power Supply Approvals Traco Power 55AH0069
DC-DC CONVERTER, 12V, 0.08A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:80mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.08A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:80mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 0.08A Rohs Compliant Traco Power - 41AH2202 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.08A Rohs Compliant Traco Power
41AH2202
Dc-Dc Converter, 12V, 0.08A Rohs Compliant Traco Power 41AH2202
DC-DC CONVERTER, 12V, 0.08A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.08A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3378-ND 55AH0069 41AH2202
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.08A; Power Supply Approvals Traco Power Dc-Dc Converter, 12V, 0.08A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.0800 amps 0.0800 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details