TRACO Power North America, Inc. DC DC Converters TBA 1-0310

Description
Isolated Module DC DC Converter 1 Output 3.3V 260mA 2.97V - 3.63V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 260mA 2.97V - 3.63V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1951-3366-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1951-3366-ND
DC DC Converters 1951-3366-ND
Isolated Module DC DC Converter 1 Output 3.3V 260mA 2.97V - 3.63V Input

Isolated Module DC DC Converter 1 Output 3.3V 260mA 2.97V - 3.63V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.26A; Power Supply Approvals Traco Power - 55AH0029 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.26A; Power Supply Approvals Traco Power
55AH0029
Dc-Dc Converter, 3.3V, 0.26A; Power Supply Approvals Traco Power 55AH0029
DC-DC CONVERTER, 3.3V, 0.26A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:260mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.26A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:260mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 0.26A Rohs Compliant Traco Power - 41AH2162 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.26A Rohs Compliant Traco Power
41AH2162
Dc-Dc Converter, 3.3V, 0.26A Rohs Compliant Traco Power 41AH2162
DC-DC CONVERTER, 3.3V, 0.26A ROHS COMPLIANT: YES

DC-DC CONVERTER, 3.3V, 0.26A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1951-3366-ND 55AH0029 41AH2162
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.26A; Power Supply Approvals Traco Power Dc-Dc Converter, 3.3V, 0.26A Rohs Compliant Traco Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.2600 amps 0.2600 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6915-ea-pub-11000-160-6u-wc-32134 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details