ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| BRACKET DIN RAIL FOR VHK PWR SUP | |
| DC DC CONVERTER -470V 2.6W | |
| DC DC CONVERTER 1000V 1.5W | |
| DC DC CONVERTER 10V 50W | |
| DC DC CONVERTER 10V 75W | |
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 12V 200W | |
| DC DC CONVERTER 12V 2W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 600W | |
| DC DC CONVERTER 12V 75W | |
| DC DC CONVERTER 13.8V 50W | |
| DC DC CONVERTER 13.8V 75W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 15V 200W | |
| DC DC CONVERTER 15V 2W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 15V 75W | |
| DC DC CONVERTER 18.5V 50W | |
| DC DC CONVERTER 18.5V 75W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 24V 200W | |
| DC DC CONVERTER 24V 350W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 250V 15W | |
| DC DC CONVERTER 250V 20W | |
| DC DC CONVERTER 28V 100W | |
| DC DC CONVERTER 28V 200W | |
| DC DC CONVERTER 28V 350W | |
| DC DC CONVERTER 28V 50W | |
| DC DC CONVERTER 28V 75W | |
| DC DC CONVERTER 3.3V 100W | |
| DC DC CONVERTER 3.3V 10W | |
| DC DC CONVERTER 3.3V 15W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 30W | |
| DC DC CONVERTER 32V 600W | |
| DC DC CONVERTER 36V 50W | |
| DC DC CONVERTER 36V 75W | |
| DC DC CONVERTER 40V 50W | |
| DC DC CONVERTER 40V 75W | |
| DC DC CONVERTER 48V 100W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 50W | |
| DC DC CONVERTER 48V 600W | |
| DC DC CONVERTER 48V 75W | |
| DC DC CONVERTER 5.2V 50W | |
| DC DC CONVERTER 5.2V 75W | |
| DC DC CONVERTER 5.5V 50W | |
| DC DC CONVERTER 5.5V 75W | |
| DC DC CONVERTER 5.8V 50W | |
| DC DC CONVERTER 5.8V 75W | |
| DC DC CONVERTER 50W | |
| DC DC CONVERTER 52V 50W | |
| DC DC CONVERTER 52V 75W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 400W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 6.5V 50W | |
| DC DC CONVERTER 6.5V 75W | |
| DC DC CONVERTER 7.5V 50W | |
| DC DC CONVERTER 7.5V 75W | |
| DC DC CONVERTER 72V 50W | |
| DC DC CONVERTER 72V 75W | |
| DC DC CONVERTER 75W | |
| DC DC CONVERTER 85V 50W | |
| DC DC CONVERTER 85V 75W | |
| DC DC CONVERTER 95V 50W | |
| DC DC CONVERTER 95V 75W | |
| DC DC CONVERTER 9V 1W | |
| DC/DC CONVERTER 12V 100W | |
| DC/DC CONVERTER 15V 200W | |
| VI-201-19 15V/12V 75W | |
| VI-201-29 12V/12V 75W |
| << Prev | Next >> |