TRACO Power North America, Inc. DC DC Converters TDN 5-4822WI

Description
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDN5-4822WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDN5-4822WI-ND
DC DC Converters TDN5-4822WI-ND
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Traco Power - 85Y2423 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Traco Power
85Y2423
Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Traco Power 85Y2423
DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:210mA; Output Voltage - Output 2:-12V; Width:9.1mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 5W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:210mA; Output Voltage - Output 2:-12V; Width:9.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDN5-4822WI-ND 85Y2423
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 5W; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Output Current 0.2100 amps 0.2100 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q983-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3305S 4Ch Performance-Series Programmable Linear DC Power Supply - UDP3305S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details