TRACO Power North America, Inc. DC DC Converters TDR 3-4811WI

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 70W2196, is a compact device designed for efficient power conversion with a maximum output of 3W and a single output voltage of 5V at 600mA. It features an ultra-wide input voltage range of 4:1, allowing for flexibility in various applications. The converter operates within a temperature range of -40°C to +85°C and provides full isolation of 1500 VDC between input and output, ensuring safety in sensitive environments. This model is fully RoHS compliant and includes continuous short-circuit protection, making it suitable for reliable operation in demanding conditions. The device supports remote On/Off control and has low ripple and noise characteristics, which are critical for high-performance applications. With a typical efficiency of around 81%, it is designed for use in communication equipment, instrumentation, and industrial electronics, where space is often limited. The product is available in both SMD and DIP packages, catering to different design requirements.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 70W2196, is a compact device designed for efficient power conversion with a maximum output of 3W and a single output voltage of 5V at 600mA. It features an ultra-wide input voltage range of 4:1, allowing for flexibility in various applications. The converter operates within a temperature range of -40°C to +85°C and provides full isolation of 1500 VDC between input and output, ensuring safety in sensitive environments. This model is fully RoHS compliant and includes continuous short-circuit protection, making it suitable for reliable operation in demanding conditions. The device supports remote On/Off control and has low ripple and noise characteristics, which are critical for high-performance applications. With a typical efficiency of around 81%, it is designed for use in communication equipment, instrumentation, and industrial electronics, where space is often limited. The product is available in both SMD and DIP packages, catering to different design requirements.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - TDR3-4811WI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
TDR3-4811WI-ND
DC DC Converters TDR3-4811WI-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Traco Power - 70W2196 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Traco Power
70W2196
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Traco Power 70W2196
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number TDR3-4811WI-ND 70W2196
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Traco Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 50W Rugged, DC/DC Converter for Railway and Other Heavy-duty Applications - HVI 41R-F1 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details