General Cable Unshielded Communication Cable C4082.18.10

Description
CM/CMG TYPE 500 FT 0.253 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL PUBLIC ADDRESS SYSTEM, SATELLITE ACTUATOR CONTROL, TV ANTENNA ROTOR CONTROL APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PVC (18 AWG), SEMI RIGID PVC (22 AWG) INSULATION MATERIAL (5) 22 AWG STRANDED, (2) 18 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CM/CMG TYPE 500 FT 0.253 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL PUBLIC ADDRESS SYSTEM, SATELLITE ACTUATOR CONTROL, TV ANTENNA ROTOR CONTROL APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PVC (18 AWG), SEMI RIGID PVC (22 AWG) INSULATION MATERIAL (5) 22 AWG STRANDED, (2) 18 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - C4082.18.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
C4082.18.10
Unshielded Communication Cable C4082.18.10
CM/CMG TYPE 500 FT 0.253 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 2464, CSA APPROVAL PUBLIC ADDRESS SYSTEM, SATELLITE ACTUATOR CONTROL, TV ANTENNA ROTOR CONTROL APPLICATION 300 V VOLTAGE RATING -20 TO 80 DEG C TEMPERATURE RATING 7 CONDUCTOR(S) PVC (18 AWG), SEMI RIGID PVC (22 AWG) INSULATION MATERIAL (5) 22 AWG STRANDED, (2) 18 AWG STRANDED CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CM/CMG TYPE
  • 500 FT
  • 0.253 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL 2464, CSA APPROVAL
  • PUBLIC ADDRESS SYSTEM, SATELLITE ACTUATOR CONTROL, TV ANTENNA ROTOR CONTROL APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 80 DEG C TEMPERATURE RATING
  • 7 CONDUCTOR(S)
  • PVC (18 AWG), SEMI RIGID PVC (22 AWG) INSULATION MATERIAL
  • (5) 22 AWG STRANDED, (2) 18 AWG STRANDED CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Video Cables
Product Number C4082.18.10
Product Name Unshielded Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

L7626TX - 75 Ohm Triaxial Cable - L7626TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS; MIL-SPEC
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology HDTV SMPTE and ARIB cable
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Category Cable Assembly
Technology DisplayPort; Mini Display port
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details