General CableUnshielded Communication CableC4082.41.10
Description
CM/CMG TYPE
1000 FT
0.253 INCH OUTER DIAMETER
ANNEALED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CSA APPROVAL
PUBLIC ADDRESS SYSTEM, SATELLITE ACTUATOR CONTROL, TV ANTENNA ROTOR CONTROL APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
7 CONDUCTOR(S)
PVC (18 AWG), SEMI RIGID PVC (22 AWG) INSULATION MATERIAL
(5) 22 AWG, (2) 18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
GRAY JACKET COLOR
CAROL[R] BRAND
General Cable
Done
Datasheet
Description
CM/CMG TYPE
1000 FT
0.253 INCH OUTER DIAMETER
ANNEALED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CSA APPROVAL
PUBLIC ADDRESS SYSTEM, SATELLITE ACTUATOR CONTROL, TV ANTENNA ROTOR CONTROL APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
7 CONDUCTOR(S)
PVC (18 AWG), SEMI RIGID PVC (22 AWG) INSULATION MATERIAL
(5) 22 AWG, (2) 18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
GRAY JACKET COLOR
CAROL[R] BRAND
CM/CMG TYPE
1000 FT
0.253 INCH OUTER DIAMETER
ANNEALED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CSA APPROVAL
PUBLIC ADDRESS SYSTEM, SATELLITE ACTUATOR CONTROL, TV ANTENNA ROTOR CONTROL APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
7 CONDUCTOR(S)
PVC (18 AWG), SEMI RIGID PVC (22 AWG) INSULATION MATERIAL
(5) 22 AWG, (2) 18 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
GRAY JACKET COLOR
CAROL[R] BRAND
CM/CMG TYPE
1000 FT
0.253 INCH OUTER DIAMETER
ANNEALED TINNED COPPER CONDUCTOR MATERIAL
UL 2464, CSA APPROVAL
PUBLIC ADDRESS SYSTEM, SATELLITE ACTUATOR CONTROL, TV ANTENNA ROTOR CONTROL APPLICATION
300 V VOLTAGE RATING
-20 TO 80 DEG C TEMPERATURE RATING
7 CONDUCTOR(S)
PVC (18 AWG), SEMI RIGID PVC (22 AWG) INSULATION MATERIAL