OMEGA’s multi-tube rotameters are convenient for applications where up to six streams of liquids or gases are to be metered in individual channels. Flow pattern B represents multiple inlets manifolded into one outlet (see diagram). To obtain one inlet split off into multiple outlets, flow pattern B can be turned upside down and the flow tubes inverted in the field. The rotameter end fittings can be supplied in aluminum or 316 SS. Precision metering valves with 16 turn non-rising stems are also available.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FL2AA |
| Product Name | Multiple Tube Rotameter |
| Meter Technology | Rotameter; Variable Area |
| Product Standards | RoHS |
| Operating Temperature | ? to 250 F (? to 121 C) |
| Process Media Type | Liquid; Gas |
| Operating Pressure | 200 psi (141 m H2O) |