FL-1340 -- VARIABLE AREA ROTAMETER
OMEGA Engineering, Inc.
Variable Area Rotameter
FL-1340
Description
•
Shielded for pressurized systems
•
Panel mounting design
•
Non-rising stem needle valve
•
Compact, 65mm scale
•
Easy-to-read 150mm scale
Description
•
Shielded for pressurized systems
•
Panel mounting design
•
Non-rising stem needle valve
•
Compact, 65mm scale
•
Easy-to-read 150mm scale
Suppliers
•
Shielded for pressurized systems
•
Panel mounting design
•
Non-rising stem needle valve
•
Compact, 65mm scale
•
Easy-to-read 150mm scale
|
• | Shielded for pressurized systems |
|
• | Panel mounting design |
|
• | Non-rising stem needle valve |
|
• | Compact, 65mm scale |
|
• | Easy-to-read 150mm scale |
Buy Now
Technical Specifications
|
Product Category
|
Liquid Flow Meters |
|
Product Number
|
FL-1340 |
|
Product Name
|
Variable Area Rotameter |
|
Meter Technology
|
Rotameter; Variable Area
|
|
Approvals
|
NIST
|
|
Product Standards
|
RoHS
|
|
Operating Temperature
|
-20 to 250 F (-29 to 121 C)
|
|
Process Media Type
|
Liquid; Gas
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Approvals
ATEX
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Meter Technology
Turbine
Process Media Type
Liquid
Operating Pressure
145 psi (102 m H2O)
View Details
Approvals
Underwriters Laboratory; ce, cul, iolink
Operating Temperature
-40 to 176 F (-40 to 80 C)
Process Media Type
Liquid; Gas
View Details
3 suppliers