OMEGA ® FL-1600 industrial flowmeters are designed for high accuracy industrial uses. They feature dowel-pin, side plate construction and externally adjustable packing glands for use in industrial piping systems.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FL-1600 |
| Product Name | Heavy Duty Industrial Rotameter |
| Meter Technology | Rotameter; Variable Area |
| Approvals | NIST |
| Product Standards | RoHS |
| Operating Temperature | -20 to 250 F (-29 to 121 C) |
| Process Media Type | Liquid; Gas |