The OMEGA® precision variable-area rotameters for air, water, and gases have up to ±2% of full scale accuracy and 0.25% of full scale repeatability. These units feature an easy-to-read millimeter scale and are supplied with correlation charts for air and water. For correlation data for nitrogen, oxygen, hydrogen, helium, argon and carbon dioxide, please refer to the FLT Series flow tubes. Please consult the Engineering Department for details. The scale is fused on the metering tube in 1 mm (3⁄32") increments, which enables a user to read the flow rate with the highest accuracy.
The special scale design, where a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus insuring high-accuracy readings. The front polycarbonate shield is also curved to act as a magnifying glass, all of which yields superior performance over other rotameters with standard design.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | FL-3800 |
| Product Name | 150 mm Rotameter |
| Meter Technology | Rotameter; Variable Area |
| Product Standards | RoHS |
| Operating Temperature | ? to 250 F (? to 121 C) |
| Process Media Type | Liquid; Gas |
| Operating Pressure | 200 psi (141 m H2O) |