OMEGA Engineering, Inc. 150 mm Rotameter FL3400

Description
The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy. The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.
Description
The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy. The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.

Suppliers

Company
Product
Description
Supplier Links
150 mm Rotameter - FL3400 - OMEGA Engineering, Inc.
Norwalk, CT, USA
150 mm Rotameter
FL3400
150 mm Rotameter FL3400
The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy. The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.

The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy.
The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FL3400
Product Name 150 mm Rotameter
Meter Technology Rotameter; Variable Area
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 200 psi (141 m H2O)
Media Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Measurement - Flow - ultrasonic-Flow-meters - 159300320 - Georg Fischer Piping Systems Ltd
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Fuel Flow Meter - 01A Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Two-Wire Vortex Flowmeter - FSV430 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Meter Technology Vortex (Shedding) Meter
Features Programmable
Additional Variables Measured Temperature
View Details