OMEGA Engineering, Inc. General Purpose Purge Rotameter FL-1400

Description
FL-1300 series rotameters are supplied with an easy-to-read 65 mm (2.6") scale. The FL1400 series features a large, easy-to-read 150 mm (5.9") scale, with correlation charts for air and water flow measurement applications. The integral flow controller (for both the FL-1300 and FL-1400 series) maintains a set flowrate when upstream line pressure varies.
Description
FL-1300 series rotameters are supplied with an easy-to-read 65 mm (2.6") scale. The FL1400 series features a large, easy-to-read 150 mm (5.9") scale, with correlation charts for air and water flow measurement applications. The integral flow controller (for both the FL-1300 and FL-1400 series) maintains a set flowrate when upstream line pressure varies.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Purge Rotameter - FL-1400 - OMEGA Engineering, Inc.
Norwalk, CT, USA
General Purpose Purge Rotameter
FL-1400
General Purpose Purge Rotameter FL-1400
FL-1300 series rotameters are supplied with an easy-to-read 65 mm (2.6") scale. The FL1400 series features a large, easy-to-read 150 mm (5.9") scale, with correlation charts for air and water flow measurement applications. The integral flow controller (for both the FL-1300 and FL-1400 series) maintains a set flowrate when upstream line pressure varies.

FL-1300 series rotameters are supplied with an easy-to-read 65 mm (2.6") scale. The FL1400 series features a large, easy-to-read 150 mm (5.9") scale, with correlation charts for air and water flow measurement applications. The integral flow controller (for both the FL-1300 and FL-1400 series) maintains a set flowrate when upstream line pressure varies.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FL-1400
Product Name General Purpose Purge Rotameter
Meter Technology Rotameter; Variable Area
Approvals NIST
Product Standards RoHS
Operating Temperature -20 to 250 F (-29 to 121 C)
Process Media Type Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Clamp-On Liquid Flow Meter - DigitalFlow DF868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions (optional feature)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC4000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
Wedge meterflow element - FPD470C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 0.50 to 24.00 inch (12.7 to 610 mm)
Mounting In-line
View Details