OMEGA Engineering, Inc. General Purpose Purge Rotameter FL-1300

Description
FL-1300 series rotameters are supplied with an easy-to-read 65 mm (2.6") scale. The FL1400 series features a large, easy-to-read 150 mm (5.9") scale, with correlation charts for air and water flow measurement applications. The integral flow controller (for both the FL-1300 and FL-1400 series) maintains a set flowrate when upstream line pressure varies.
Description
FL-1300 series rotameters are supplied with an easy-to-read 65 mm (2.6") scale. The FL1400 series features a large, easy-to-read 150 mm (5.9") scale, with correlation charts for air and water flow measurement applications. The integral flow controller (for both the FL-1300 and FL-1400 series) maintains a set flowrate when upstream line pressure varies.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Purge Rotameter - FL-1300 - OMEGA Engineering, Inc.
Norwalk, CT, USA
General Purpose Purge Rotameter
FL-1300
General Purpose Purge Rotameter FL-1300
FL-1300 series rotameters are supplied with an easy-to-read 65 mm (2.6") scale. The FL1400 series features a large, easy-to-read 150 mm (5.9") scale, with correlation charts for air and water flow measurement applications. The integral flow controller (for both the FL-1300 and FL-1400 series) maintains a set flowrate when upstream line pressure varies.

FL-1300 series rotameters are supplied with an easy-to-read 65 mm (2.6") scale. The FL1400 series features a large, easy-to-read 150 mm (5.9") scale, with correlation charts for air and water flow measurement applications. The integral flow controller (for both the FL-1300 and FL-1400 series) maintains a set flowrate when upstream line pressure varies.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FL-1300
Product Name General Purpose Purge Rotameter
Meter Technology Rotameter; Variable Area
Approvals NIST
Product Standards RoHS
Operating Temperature -20 to 250 F (-29 to 121 C)
Process Media Type Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1860049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.5297 SCFM (0.0600 to 0.9003 m³/hr)
View Details
Mechanical Hydraulic Tester – RFIK Series -  - HydraCheck Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 6000 psi (4223 m H2O)
View Details
ND Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Product Standards RoHS
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details