OMEGA Engineering, Inc. 150 mm Rotameter FL3500

Description
The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy. The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.
Description
The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy. The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.

Suppliers

Company
Product
Description
Supplier Links
150 mm Rotameter - FL3500 - OMEGA Engineering, Inc.
Norwalk, CT, USA
150 mm Rotameter
FL3500
150 mm Rotameter FL3500
The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy. The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.

The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy.
The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FL3500
Product Name 150 mm Rotameter
Meter Technology Rotameter; Variable Area
Product Standards RoHS
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 200 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 LUBOIL - lubricant-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 10.56 to 105.60 GPM (40 to 400 L/min)
View Details
Compact Wedge Flowmeter - WedgeMaster FPD570 - ABB Measurement & Analytics
Specs
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature (optional feature)
Approvals ATEX; FM
View Details
Electromagnetic Flow Meters, Field Mag - Field-Proven Electromagnetic Flanged Flow Meter, FM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details
Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details