OMEGA Engineering, Inc. 65 mm Rotameter FL3200

Description
The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy. The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.
Description
The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy. The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.

Suppliers

Company
Product
Description
Supplier Links
65 mm Rotameter - FL3200 - OMEGA Engineering, Inc.
Norwalk, CT, USA
65 mm Rotameter
FL3200
65 mm Rotameter FL3200
The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy. The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.

The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy.
The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FL3200
Product Name 65 mm Rotameter
Meter Technology Rotameter; Variable Area
Product Standards RoHS
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 200 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1983029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 3.53E-4 to 0.0035 SCFM (6.00E-4 to 0.0060 m³/hr)
View Details
Universal Flow Meter Test Kits -  - HydraCheck Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 100.00 GPM (3.79 to 379 L/min)
View Details
VN Compact Electromagnetic Flow Sensor -  - Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details