OMEGA Engineering, Inc. OEM Style Acrylic Rotameters FL7000

Description
FL7000 OEM-style rotameters are precisely machined from solid acrylic blocks. They are available in 50, 75, 100, 127, and 250 mm scale lengths (1.97, 2.96, 5, 3.94, and 9.85") and have accuracies between 2 and 6%.
Description
FL7000 OEM-style rotameters are precisely machined from solid acrylic blocks. They are available in 50, 75, 100, 127, and 250 mm scale lengths (1.97, 2.96, 5, 3.94, and 9.85") and have accuracies between 2 and 6%.

Suppliers

Company
Product
Description
Supplier Links
OEM Style Acrylic Rotameters - FL7000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
OEM Style Acrylic Rotameters
FL7000
OEM Style Acrylic Rotameters FL7000
FL7000 OEM-style rotameters are precisely machined from solid acrylic blocks. They are available in 50, 75, 100, 127, and 250 mm scale lengths (1.97, 2.96, 5, 3.94, and 9.85") and have accuracies between 2 and 6%.

FL7000 OEM-style rotameters are precisely machined from solid acrylic blocks. They are available in 50, 75, 100, 127, and 250 mm scale lengths (1.97, 2.96, 5, 3.94, and 9.85") and have accuracies between 2 and 6%.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FL7000
Product Name OEM Style Acrylic Rotameters
Meter Technology Rotameter; Variable Area
Approvals NIST
Product Standards RoHS
Operating Temperature 129 F (54 C)
Process Media Type Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Measurement - Flow - variable-area-Flow-meter - 199350003 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.10 to 11.00 GPM (4.17 to 41.67 L/min)
View Details