OMEGA Engineering, Inc. 65 mm Rotameter FL3300

Description
The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy. The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.
Description
The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy. The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.

Suppliers

Company
Product
Description
Supplier Links
65 mm Rotameter - FL3300 - OMEGA Engineering, Inc.
Norwalk, CT, USA
65 mm Rotameter
FL3300
65 mm Rotameter FL3300
The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy. The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.

The OMEGA® precision variablearea rotameters can measure flows of air, water, and gases, with up to ±2% FS accuracy and 0.25% FS repeatability. These units feature an easy-to-read millimeter scale and come with correlation charts for air and water. The scale is fused on the metering tube in 1 mm (3/32") increments, which enables a user to read the flow rate with the highest accuracy.
The scale design, in which a vertical line runs through the length of the scale and intersects the horizontal scale divisions, reduces parallax and eye fatigue, thus ensuring highaccuracy readings (see inset, next page). The front polycarbonate resin shield is also curved to act as a magnifying glass, which yields superior performance over other rotameters with standard designs.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Liquid Flow Meters
Product Number FL3300
Product Name 65 mm Rotameter
Meter Technology Rotameter; Variable Area
Product Standards RoHS
Operating Temperature ? to 250 F (? to 121 C)
Process Media Type Liquid; Gas
Operating Pressure 200 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 5100571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 4351 psi (3062 m H2O)
Gas Volumetric Flow Rate 0.0177 to 0.1059 SCFM (0.0300 to 0.1801 m³/hr)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Turbine with Load Cell -  - HydraCheck Inc.
Specs
Meter Technology Turbine
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details