FL-1440 -- VARIABLE AREA ROTAMETER
OMEGA Engineering, Inc.
Variable Area Rotameter
FL-1440
Description
•
Shielded for pressurized systems
•
Panel mounting design
•
Non-rising stem needle valve
•
Compact, 65mm scale
•
Easy-to-read 150mm scale
Description
•
Shielded for pressurized systems
•
Panel mounting design
•
Non-rising stem needle valve
•
Compact, 65mm scale
•
Easy-to-read 150mm scale
Suppliers
•
Shielded for pressurized systems
•
Panel mounting design
•
Non-rising stem needle valve
•
Compact, 65mm scale
•
Easy-to-read 150mm scale
|
• | Shielded for pressurized systems |
|
• | Panel mounting design |
|
• | Non-rising stem needle valve |
|
• | Compact, 65mm scale |
|
• | Easy-to-read 150mm scale |
Buy Now
Technical Specifications
|
Product Category
|
Liquid Flow Meters |
|
Product Number
|
FL-1440 |
|
Product Name
|
Variable Area Rotameter |
|
Meter Technology
|
Rotameter; Variable Area
|
|
Approvals
|
NIST
|
|
Product Standards
|
RoHS
|
|
Operating Temperature
|
-20 to 250 F (-29 to 121 C)
|
|
Process Media Type
|
Liquid; Gas
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Vortex (Shedding) Meter
Features
Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals
ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details
PCE Instruments / PCE Americas Inc.
Meter Technology
Ultrasonic
Operating Temperature
-22 to 320 F (-30 to 160 C)
Process Media Type
Liquid
View Details
Kaydon Filtration Corporation
Operating Temperature
-10 to 200 F (-23 to 93 C)
Process Media Type
Liquid
Meter Type
Volumetric Flow Meter
View Details
ABB Measurement & Analytics
Features
Built-in Alarm Indicator; Programmable
Approvals
ATEX
Operating Temperature
140 F (60 C)
View Details