NDK Datasheets for Crystals
Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more
| Product Name | Notes |
|---|---|
| Features: A crystal unit, ideally suited for the clock signal generating source of the CPUs for power trains and safety control devices, requiring extremely high reliability as part of an... | |
| Features: A high precision small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets. Compact and thin. (6.0 × 3.5 × 1.0... | |
| Features: A highly reliable crystal unit with outstanding frequency stability and covering a broad frequency range. The product satisfies strict temperature characteristics standards, is shock resistant and has excellent frequency... | |
| Features: A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting. With many standard frequencies available, this unit is ideal for a variety of... | |
| Features: A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting. Compatible with surface mounting. Airtight metal package ensures high-reliability. Taping package is... | |
| Features: A small surface-mount type crystal unit that supports high frequencies; ideal for those industries where high frequency accuracy is essential. Compact and thin. (6.0 × 3.5 × 1.0 mm... | |
| Features: A small surface-mount type crystal unit, ideal for Automotive. Compatible with an engine control CPU clock delivering the high reliability that is particularly demanded. (12.0 × 5.5 × 2.5... | |
| Features: A surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications; compatible with low frequencies. Excellent electrical performance, ideal for OA and AV applications. Excellent environmental... | |
| Features: A surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications; compatible with low frequencies. (NX1255GB : 12.0 × 5.5 × 2.5 mm typ.) Excellent electrical... | |
| A de facto standard small surface-mount type crystal unit, ideal for OA (office automation) and AV (audiovisual) applications. Compatible with low frequencies starting from 4MHz. (8.0 x4.5 x1.8 mm typ.)... | |
| A high precision small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets. Compact and thin. (5.0 x3.2 x0.75 mm typ.) Frequencies... | |
| A low-height surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications. Compact and thin. (5.0 x3.2 x1.0 mm typ.) Excellent electrical performance ideal for OA and... | |
| A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm) Highly reliable. Ideal for ultra... | |
| A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.45 mm typ.) Excellent environmental characteristics, including heat and shock resistance. | |
| A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Compatible with low frequencies startin g from 16 MHz. Ultra compact and thin. (2.5 x2.0 x0.50 mm... | |
| A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (1.6 x1.2 x0.3 mm typ., Max. H:0.35 mm) Highly reliable. Ideal for TV tuners. Lead-free. | |
| A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.35 mm typ., Max. H:0.4 mm) Highly reliable. Ideal for ultra compact TV... | |
| A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (3.2 x2.5 x0.55 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical... | |
| A small surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (3.2×2.5×0.75 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance for... | |
| A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Ultra compact and thin. (3.2×2.5×0.75 mm... | |
| A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Compatible with low frequencies starting from... | |
| A small surface-mount type crystal unit, ideal for car electronics applications. With a well established reputation for reliability, this product is best suited for car electronics equipment. Stable start-up characteristic... | |
| A small surface-mount type crystal unit, ideal for car electronics applications. Compatible with low frequencies starting from 8 MHz. Compact and thin. (5.0 x3.2 x1.3 mm typ.) Stable start-up characteristic... | |
| A small surface-mount type crystal unit, ideal for the special requirements of car electronics, such as TPMS (Tire Pressure Monitoring System). The crystal unit is ideally suited for the clock... | |
| A small surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications. Excellent electrical performance, ideal for OA and AV applications. Meets the requirements for re-flow profiling... | |
| A small surface-mount type crystal unit, suitable for OA (office automation) and AV (audiovisual) applications. Compatible with low frequencies starting from 8 MHz. (NX5032GA : 5.0 x3.2 x1.3 mm typ.)... | |
| A surface-mount compact crystal unit suitable for car electronics. Ultra-compact and thin. (3.2 x 2.5 x 0.75 mm typ.) Stable start-up characteristics even under extremely severe environmental conditions. Excellent environment-resistan... | |
| An ultra small surface-mount type crystal unit,suitable for mobile communications such as the base clock of mobile phone handsets. Ultra compact and thin. (2.5 x2.0 x0.5 mm typ.) Excellent environmental... | |
| Ultra compact, thin, and light weight tuning fork crystal unit. Excellent heat resistance and environmental characteristics. Excellent electric performance optimum for mobile communications, OA(office automation), AV(audiovisual) and Automotive applications are... | |
| Ultra compact, thin, and light weight tuning fork crystal unit Excellent heat resistance and environmental characteristics. Excellent electric performance optimum for mobile communications, OA(office automation), AV(audiovisual) and Automotive applications are... |