NDK Crystal NX3225GB

Description
A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Ultra compact and thin. (3.2×2.5×0.75 mm typ.) High resistance to solder cracking. Stable start-up characteristics even under extremely severe environmental conditions. Excellent environment-resistan t performance, including heat, vibration and shock resistance. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.
Datasheet
Description
A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Ultra compact and thin. (3.2×2.5×0.75 mm typ.) High resistance to solder cracking. Stable start-up characteristics even under extremely severe environmental conditions. Excellent environment-resistan t performance, including heat, vibration and shock resistance. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX3225GB - NDK
Belvidere, IL, USA
Crystal
NX3225GB
Crystal NX3225GB
A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics. Ultra compact and thin. (3.2×2.5×0.75 mm typ.) High resistance to solder cracking. Stable start-up characteristics even under extremely severe environmental conditions. Excellent environment-resistan t performance, including heat, vibration and shock resistance. Meets the requirements for re-flow profiling using lead-free solder. Conforms to AEC-Q200.

A small surface-mount type crystal unit, ideal for an engine control CPU clock; delivering the high reliability that is particularly demanded by car electronics.

  • Ultra compact and thin. (3.2×2.5×0.75 mm typ.)
  • High resistance to solder cracking.
  • Stable start-up characteristics even under extremely severe environmental conditions.
  • Excellent environment-resistant performance, including heat, vibration and shock resistance.
  • Meets the requirements for re-flow profiling using lead-free solder.
  • Conforms to AEC-Q200.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Crystals
Product Number NX3225GB
Product Name Crystal
Package / Form Factor Surface Mount; 3.2×2.5×0.75mm
Features / Standards RoHS
Frequency 9.84 to 50 MHz
Frequency Stability 150 ppm
Frequency Tolerance 0.0050 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-0.3-32.768KHZ-7PF-20PPM-TA-QC-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillators - 1735868 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details