NX3225GA-26MHZ-EXS00A-CG01972 -- CRYSTAL OSCILLATOR/OSCILLATOR/RESONATOR >> CRYSTALS
NDK
Crystal Oscillator/Oscillator/Resonator >> Crystals
NX3225GA-26MHZ-EXS00A-CG01972
Description
SMD3225-4P Crystals ROHS
-
LCSC Electronics Technology (HK) Limited
-
ODG (Origin Data Global)
Datasheet
Description
SMD3225-4P Crystals ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
Crystals |
|
Product Number
|
NX3225GA-26MHZ-EXS00A-CG01972 |
NX3225GA-26MHZ-EXS00A-CG01972 |
|
Product Name
|
Crystal Oscillator/Oscillator/Resonator >> Crystals |
Oscillators, Resonators, and Crystals |
|
Features / Standards
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
12 MHz
View Details
3 suppliers
Package / Form Factor
Pdip
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; CA4
Frequency
20 MHz
Load Capacitance
22 pF
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
25 MHz
Frequency Stability
10 ppm
View Details