NDK Crystals - NX3225GA-48.000M-STD-CRG-2 NX3225GA-48.000M-STD-CRG-2

Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082995-NX3225GA-48. 000M-STD-CRG-2 Length: 3.2 mm Frequency: 48 MHz Height: 750 µm Width: 2.5 mm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082995-NX3225GA-48. 000M-STD-CRG-2 Length: 3.2 mm Frequency: 48 MHz Height: 750 µm Width: 2.5 mm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - NX3225GA-48.000M-STD-CRG-2 - 1082995-NX3225GA-48.000M-STD-CRG-2 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - NX3225GA-48.000M-STD-CRG-2
1082995-NX3225GA-48.000M-STD-CRG-2
Crystals - NX3225GA-48.000M-STD-CRG-2 1082995-NX3225GA-48.000M-STD-CRG-2
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082995-NX3225GA-48. 000M-STD-CRG-2 Length: 3.2 mm Frequency: 48 MHz Height: 750 µm Width: 2.5 mm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: NDK
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082995-NX3225GA-48.000M-STD-CRG-2
Length: 3.2 mm
Frequency: 48 MHz
Height: 750 µm
Width: 2.5 mm
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1082995-NX3225GA-48.000M-STD-CRG-2
Product Name Crystals - NX3225GA-48.000M-STD-CRG-2
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystal Units - 6719356 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details