NDK Crystal AT-51

Description
Features: A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting. With many standard frequencies available, this unit is ideal for a variety of applications. Compatible with surface mounting. Airtight metal package ensures high-reliability.
Datasheet
Description
Features: A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting. With many standard frequencies available, this unit is ideal for a variety of applications. Compatible with surface mounting. Airtight metal package ensures high-reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - AT-51 - NDK
Belvidere, IL, USA
Crystal
AT-51
Crystal AT-51
Features: A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting. With many standard frequencies available, this unit is ideal for a variety of applications. Compatible with surface mounting. Airtight metal package ensures high-reliability.

Features:

A highly stable and reliable crystal unit with a metallic package, also suitable for surface mounting.

  • With many standard frequencies available, this unit is ideal for a variety of applications.
  • Compatible with surface mounting.
  • Airtight metal package ensures high-reliability.
Supplier's Site Datasheet
Crystal - AT-51 - NDK
Belvidere, IL, USA
Crystal
AT-51
Crystal AT-51
Features: A crystal unit, ideally suited for the clock signal generating source of the CPUs for power trains and safety control devices, requiring extremely high reliability as part of an automobile' s electronics system. Highly reliable under severe environmental conditions in terms of stable start-up characteristics, heat and heat-cycle resistance and vibration resistance.

Features:

A crystal unit, ideally suited for the clock signal generating source of the CPUs for power trains and safety control devices, requiring extremely high reliability as part of an automobile' s electronics system.

  • Highly reliable under severe environmental conditions in terms of stable start-up characteristics, heat and heat-cycle resistance and vibration resistance.
Supplier's Site Datasheet
Crystal/Oscillator - 111623269 - Radwell International
Willingboro, NJ, United States
Crystal/Oscillator
111623269
Crystal/Oscillator 111623269
DISCONTINUED BY MANUFACTURER, CRYSTAL, SURFACE MOUNTING, 10.178125 MHZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CRYSTAL, SURFACE MOUNTING, 10.178125 MHZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  NDK NDK Radwell International
Product Category Crystals Crystals Crystals
Product Number AT-51 AT-51 111623269
Product Name Crystal Crystal Crystal/Oscillator
Package / Form Factor Through Hole; 11.1x4.7x5.1mm Through Hole; 11.1x4.7x5.1mm
Features / Standards RoHS; Lead-Free RoHS; Lead-Free
Frequency 3.19 to 75 MHz 4 to 25 MHz
Frequency Stability 30 ppm 150 ppm
Frequency Tolerance 0.0020 % 0.0050 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
4 Pin Crystal CA4 - CA4-10.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details