NDK Crystal NX6035SA

Description
Features: A small surface-mount type crystal unit that supports high frequencies; ideal for those industries where high frequency accuracy is essential. Compact and thin. (6.0 × 3.5 × 1.0 mm typ.) The electrical characteristics and environmental performance make it ideal for any application requiring high precision. Applicable to high frequency Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet
Description
Features: A small surface-mount type crystal unit that supports high frequencies; ideal for those industries where high frequency accuracy is essential. Compact and thin. (6.0 × 3.5 × 1.0 mm typ.) The electrical characteristics and environmental performance make it ideal for any application requiring high precision. Applicable to high frequency Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX6035SA - NDK
Belvidere, IL, USA
Crystal
NX6035SA
Crystal NX6035SA
Features: A small surface-mount type crystal unit that supports high frequencies; ideal for those industries where high frequency accuracy is essential. Compact and thin. (6.0 × 3.5 × 1.0 mm typ.) The electrical characteristics and environmental performance make it ideal for any application requiring high precision. Applicable to high frequency Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

Features:

A small surface-mount type crystal unit that supports high frequencies; ideal for those industries where high frequency accuracy is essential.

  • Compact and thin. (6.0 × 3.5 × 1.0 mm typ.)
  • The electrical characteristics and environmental performance make it ideal for any application requiring high precision.
  • Applicable to high frequency
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet
Crystal - NX6035SA - NDK
Belvidere, IL, USA
Crystal
NX6035SA
Crystal NX6035SA
Features: A high precision small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets. Compact and thin. (6.0 × 3.5 × 1.0 mm typ.) Frequencies for the base clock source of a variety of mobile phones are available. Excellent electrical characteristics and environmental performance, ideal for mobile communication applications.. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

Features:

A high precision small surface-mount type crystal unit, suitable for mobile communications such as the base clock of mobile phone handsets.

  • Compact and thin. (6.0 × 3.5 × 1.0 mm typ.)
  • Frequencies for the base clock source of a variety of mobile phones are available.
  • Excellent electrical characteristics and environmental performance, ideal for mobile communication applications..
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK
Product Category Crystals Crystals
Product Number NX6035SA NX6035SA
Product Name Crystal Crystal
Package / Form Factor Surface Mount; 6.0x3.5x1.0mm Surface Mount; 6.0x3.5x1.0mm
Features / Standards RoHS RoHS
Frequency 10 to 150 MHz 9.8 to 40 MHz
Frequency Stability 5 ppm 10 ppm
Frequency Tolerance 1.00E-3 % 1.00E-3 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-102.4-18-5PXEN - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10.24 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 8136157P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details