NDK Crystal AT-41

Description
Features: A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting. Compatible with surface mounting. Airtight metal package ensures high-reliability. Taping package is for customer automatic loading operation.
Datasheet
Description
Features: A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting. Compatible with surface mounting. Airtight metal package ensures high-reliability. Taping package is for customer automatic loading operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - AT-41 - NDK
Belvidere, IL, USA
Crystal
AT-41
Crystal AT-41
Features: A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting. Compatible with surface mounting. Airtight metal package ensures high-reliability. Taping package is for customer automatic loading operation.

Features:

A highly stable and reliable low-height crystal unit with a metallic package, also suitable for surface mounting.

  • Compatible with surface mounting.
  • Airtight metal package ensures high-reliability.
  • Taping package is for customer automatic loading operation.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Crystals
Product Number AT-41
Product Name Crystal
Package / Form Factor Through Hole; 11.1x4.7x3.7mm
Features / Standards RoHS; Lead-Free
Frequency 3.14 to 74.1 MHz
Frequency Stability 30 ppm
Frequency Tolerance 0.0020 %
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-8.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 8 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - XC871TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details