NX2012SA-32.768KHZ-EXS00A-MU00646 -- CRYSTAL OSCILLATOR/OSCILLATOR/RESONATOR >> CRYSTALS
NDK
Crystal Oscillator/Oscillator/Resonator >> Crystals
NX2012SA-32.768KHZ-EXS00A-MU00646
Description
SMD2012-2P Crystals ROHS
-
LCSC Electronics Technology (HK) Limited
-
ODG (Origin Data Global)
Datasheet
Description
SMD2012-2P Crystals ROHS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Crystals |
Crystals |
|
Product Number
|
NX2012SA-32.768KHZ-EXS00A-MU00646 |
NX2012SA-32.768KHZ-EXS00A-MU00646 |
|
Product Name
|
Crystal Oscillator/Oscillator/Resonator >> Crystals |
Oscillators, Resonators, and Crystals |
|
Features / Standards
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount
Features / Standards
RoHS
Frequency
13.56 MHz
View Details
3 suppliers
Package / Form Factor
Dip14
Features / Standards
RoHS
Frequency Stability
50 ppm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; CA4
Frequency
20 MHz
Load Capacitance
22 pF
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
12.29 MHz
View Details