NDK Crystals - 2725T-20.000000M-NSA6293A 2725T-20.000000M-NSA6293A

Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976870-2725T-20.0000 00M-NSA6293A Voltage Rating: 3.3 V Length: 5 mm Frequency: 20 MHz Height: 1 mm Frequency Tolerance: 0.01 % Number of Pins: 4 Width: 3.2 mm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976870-2725T-20.0000 00M-NSA6293A Voltage Rating: 3.3 V Length: 5 mm Frequency: 20 MHz Height: 1 mm Frequency Tolerance: 0.01 % Number of Pins: 4 Width: 3.2 mm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2725T-20.000000M-NSA6293A - 976870-2725T-20.000000M-NSA6293A - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 2725T-20.000000M-NSA6293A
976870-2725T-20.000000M-NSA6293A
Crystals - 2725T-20.000000M-NSA6293A 976870-2725T-20.000000M-NSA6293A
Manufacturer: NDK Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976870-2725T-20.0000 00M-NSA6293A Voltage Rating: 3.3 V Length: 5 mm Frequency: 20 MHz Height: 1 mm Frequency Tolerance: 0.01 % Number of Pins: 4 Width: 3.2 mm Categories: Crystals Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -20 °C

Manufacturer: NDK
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976870-2725T-20.000000M-NSA6293A
Voltage Rating: 3.3 V
Length: 5 mm
Frequency: 20 MHz
Height: 1 mm
Frequency Tolerance: 0.01 %
Number of Pins: 4
Width: 3.2 mm
Categories: Crystals
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 976870-2725T-20.000000M-NSA6293A
Product Name Crystals - 2725T-20.000000M-NSA6293A
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT8008BI-11-18N-24.000000D - 933870-SIT8008BI-11-18N-24.000000D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VCO / SURF MOUNT / RoHS - ROS-470-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - CY2X014LXC100T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Oscillators - 863-510ABA156M250AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
3 suppliers