NDK Crystal NX2016AA

Description
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.45 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet
Description
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.45 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal - NX2016AA - NDK
Belvidere, IL, USA
Crystal
NX2016AA
Crystal NX2016AA
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.45 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements.

  • Ultra compact and thin. (2.0 x1.6 x0.45 mm typ.)
  • Excellent environmental characteristics, including heat and shock resistance.
  • Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet
Crystal - NX2016AA - NDK
Belvidere, IL, USA
Crystal
NX2016AA
Crystal NX2016AA
A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements. Ultra compact and thin. (2.0 x1.6 x0.45 mm typ.) Excellent environmental characteristics, including heat and shock resistance. Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications. Lead-free. Meets the requirements for re-flow profiling using lead-free solder.

A small and thin surface-mount type crystal unit, especially suited for small-sizing requirements.

  • Ultra compact and thin. (2.0 x1.6 x0.45 mm typ.)
  • Excellent environmental characteristics, including heat and shock resistance.
  • Excellent electrical performance, ideal for OA (office automation), AV (audiovisual), Bluetooth and Wireless LAN applications.
  • Lead-free. Meets the requirements for re-flow profiling using lead-free solder.
Supplier's Site Datasheet

Technical Specifications

  NDK NDK
Product Category Crystals Crystals
Product Number NX2016AA NX2016AA
Product Name Crystal Crystal
Package / Form Factor Surface Mount; 2.0×1.6×0.45mm Surface Mount; 2.0×1.6×0.45mm
Features / Standards RoHS; Lead-Free RoHS; Lead-Free
Frequency 24 to 80 MHz 24 to 80 MHz
Frequency Stability 25 ppm 15 ppm
Frequency Tolerance 0.0015 % 0.0015 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-153.600KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 1735683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details