NDK Oscillators, Resonators, and Crystals NX2520SA-16MHZ-EXS00A-CS08206

Description
SMD2520-4P Crystals ROHS
Description
SMD2520-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - NX2520SA-16MHZ-EXS00A-CS08206 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
NX2520SA-16MHZ-EXS00A-CS08206
Oscillators, Resonators, and Crystals NX2520SA-16MHZ-EXS00A-CS08206
SMD2520-4P Crystals ROHS

SMD2520-4P Crystals ROHS

Supplier's Site
SMD2520-4P Crystals ROHS - 545-NX2520SA-16MHZ-EXS00A-CS08206 - Utmel Electronic Limited
Hong Kong, China
SMD2520-4P Crystals ROHS
545-NX2520SA-16MHZ-EXS00A-CS08206
SMD2520-4P Crystals ROHS 545-NX2520SA-16MHZ-EXS00A-CS08206
SMD2520-4P Crystals ROHS

SMD2520-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited
Product Category Crystals Crystals
Product Number NX2520SA-16MHZ-EXS00A-CS08206 545-NX2520SA-16MHZ-EXS00A-CS08206
Product Name Oscillators, Resonators, and Crystals SMD2520-4P Crystals ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X088-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Crystal Units - 8136097P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details