NDK Crystals, Oscillators, Resonators - Crystals NX2012SA-32.768K-STD-MUB-1

Description
Win Source Part Number: 1314346-NX2012SA-32. 768K-STD-MUB-1 Category: Crystals, Oscillators, Resonators>Crystals Series: NX2012SA Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 80 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.081" L x 0.047" W (2.05mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010 Mfr: NDK America, Inc.
Request a Quote
Description
Win Source Part Number: 1314346-NX2012SA-32. 768K-STD-MUB-1 Category: Crystals, Oscillators, Resonators>Crystals Series: NX2012SA Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 80 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.081" L x 0.047" W (2.05mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010 Mfr: NDK America, Inc.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1314346-NX2012SA-32.768K-STD-MUB-1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1314346-NX2012SA-32.768K-STD-MUB-1
Crystals, Oscillators, Resonators - Crystals 1314346-NX2012SA-32.768K-STD-MUB-1
Win Source Part Number: 1314346-NX2012SA-32. 768K-STD-MUB-1 Category: Crystals, Oscillators, Resonators>Crystals Series: NX2012SA Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 32.768 kHz ESR (Equivalent Series Resistance): 80 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Package / Case: 2-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.081" L x 0.047" W (2.05mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0010 Mfr: NDK America, Inc.

Win Source Part Number: 1314346-NX2012SA-32.768K-STD-MUB-1
Category: Crystals, Oscillators, Resonators>Crystals
Series: NX2012SA
Type: kHz Crystal (Tuning Fork)
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Frequency: 32.768 kHz
ESR (Equivalent Series Resistance): 80 kOhms
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.081" L x 0.047" W (2.05mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0010
Mfr: NDK America, Inc.

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1314346-NX2012SA-32.768K-STD-MUB-1
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type kHz Crystal (Tuning Fork)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 336-2669-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
4 suppliers
Programmable Timers and Oscillators - CD4536BF3A - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2 - S23305T-24.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 24 MHz
Frequency Stability 50 ppm
View Details